MM74HC04MTC Standard Logic by ON Semiconductor

Hex Inverter

Status: Unknown
Series: MM74HC04
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MM74HC04 inverters utilize advanced silicon-gate CMOS technology to achieve operating speeds similar to LS-TTL gates with the low power consumption of standard CMOS integrated circuits. The MM74HC04 is a triple buffered inverter. It has high noise immunity and the ability to drive 10 LS-TTL loads. The 74HC logic family is functionally as well as pin-out compatible with the standard 74LS logic family. All inputs are protected from damage due to static discharge by internal diode clamps to VCC and ground.

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for Farnell
Farnell
from US$0.62
No stock
Buy Now
Logo for element14
element14
from US$0.52
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Typical propagation delay: 8 ns
Fan out of 10 LS-TTL loads
Quiescent power consumption: 10 µW maximum at room temperature
Low input current: 1 µA maximum
Applications
This product is general usage and suitable for many different applications.

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Hex Inverter, Tssop-14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MM74HC04MTC?

Additional datasheets, footprints and schematics for MM74HC04MTC are listed on our Part Details page. You can also find images and similar parts to MM74HC04MTC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MM74HC04MTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC04MTC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MM74HC04MTC fall under?

The MM74HC04MTC is listed under Timing, Logic & Memory > Standard Logic > Buffers.

Can I view similar or alternative parts?

You can view similar parts to MM74HC04MTC when available in the Buffers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC04MTC you can contact the distributor directly for product support, shipping queries etc.

Is the MM74HC04MTC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MM74HC04MTC have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MM74HC04MTC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MM74HC04MTC often in real-time on the comparison pages.

What if I can't find stock of MM74HC04MTC?

You can fill out our help required form which you can use to request a quote for MM74HC04MTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay