Status: | Active |
---|---|
Series: | MM74HC04 |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.24
|
No stock
|
Buy Now | |
element14
from US$0.23
|
3,622
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
2,643
in stock
|
Buy Now | |
Farnell
from US$0.22
|
2,643
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
785
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
409
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
184
in stock
|
Buy Now | |
RS
from US$0.22
|
5
in stock
|
Buy Now | |
Avnet Silica
-
|
495
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Typical propagation delay: 8 ns |
Fan out of 10 LS-TTL loads |
Quiescent power consumption: 10 µW maximum at room temperature |
Low input current: 1 µA maximum |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC04 |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | CMOS |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 9 |
IO Max (mA) | 5.2 |
Package Type | SOIC-14 |
IC, 74HC CMOS, SMD, 74HC04, SOIC14 | element14 |
Ic, 74Hc Cmos, Smd, 74Hc04, Soic14 | Newark Electronics |
IC: digital | Transfer Multisort Elektronik |
Inverter 6-Element CMOS 14-Pin SOIC N Rail | Avnet America |
Inverter 6-Element CMOS 14-Pin SOIC | RS |
74HC Series Hex Triple Buffered Inverter - SOIC-14 | Future Electronics |
Where can I find additional details, specifications and documents for a MM74HC04M?
Additional datasheets, footprints and schematics for MM74HC04M are listed on our Part Details page. You can also find images and similar parts to MM74HC04M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC04M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC04M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC04M fall under?
The MM74HC04M is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MM74HC04M when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC04M you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC04M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC04M have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for MM74HC04M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC04M often in real-time on the comparison pages.
What if I can't find stock of MM74HC04M?
You can fill out our help required form which you can use to request a quote for MM74HC04M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.