Status: | Active |
---|---|
Series: | MM74HC00 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
4,750
in stock
|
Buy Now | |
Farnell
from US$0.22
|
37,232
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
5,000
in stock
|
Buy Now | |
element14
from US$0.18
|
2,509
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
9
in stock
|
Buy Now | |
Kruse
-
|
260
in stock
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Typical propagation delay: 8 ns |
Wide power supply range: 2-6V |
Low quiescent current: 20 µA maximum (74HC Series) |
Low input current: 1 µA maximum |
Fanout of 10 LS-TTL loads |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC00 |
---|---|
Compliance | Pb-free Halide free |
Type | NAND |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 8 |
IO Max (mA) | null |
Package Type | SOIC-14 |
GATES & INVERTERS | Farnell |
MM74HC Series Quad 2-Input NAND Gate w/Buffered Output - SOIC-14 | Future Electronics |
NAND Gate 4-Element 2-IN CMOS 14-Pin SOIC N T/R | Avnet America |
NAND Gate 4-Element 2-IN CMOS 14-SOIC | RS |
NAND GATE, QUAD, 2 I/P, NSOIC-14 | element14 |
Nand Gate, Quad, 2 I/P, Nsoic-14 | Newark Electronics |
IC LOG GATE NAND MM74HC00 SOIC-14 | Kruse |
Where can I find additional details, specifications and documents for a MM74HC00MX?
Additional datasheets, footprints and schematics for MM74HC00MX are listed on our Part Details page. You can also find images and similar parts to MM74HC00MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC00MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC00MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC00MX fall under?
The MM74HC00MX is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MM74HC00MX when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC00MX you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC00MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC00MX have stock available?
Authorised distributors including Farnell, Future Electronics, Avnet America, RS and element14 have stock available or on a lead time for MM74HC00MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC00MX often in real-time on the comparison pages.
What if I can't find stock of MM74HC00MX?
You can fill out our help required form which you can use to request a quote for MM74HC00MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.