Status: | Unknown |
---|---|
Series: | MM5Z1 Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 15V |
---|---|
Power Dissipation Pd | 200mW |
Diode Case Style | SOD-523F |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | MM5Z1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
ZENER DIODE, 0.2W, 15V, SOD-523F | Farnell |
Where can I find additional details, specifications and documents for a MM5Z15V?
Additional datasheets, footprints and schematics for MM5Z15V are listed on our Part Details page. You can also find images and similar parts to MM5Z15V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM5Z15V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM5Z15V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM5Z15V fall under?
The MM5Z15V is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to MM5Z15V when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM5Z15V you can contact the distributor directly for product support, shipping queries etc.
Is the MM5Z15V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MM5Z15V have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MM5Z15V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM5Z15V often in real-time on the comparison pages.
What if I can't find stock of MM5Z15V?
You can fill out our help required form which you can use to request a quote for MM5Z15V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.