Status: | Active |
---|---|
Series: | MM5451 |
RoHS: | Compliant |
Prices starting from US$3.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.19
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.26
|
1,249
in stock
|
Buy Now | |
element14
from US$3.88
|
1,249
in stock
|
Buy Now | |
Farnell
from US$5.06
|
1,249
in stock
|
Buy Now | |
Future Electronics
from US$4.97
|
191
in stock
|
Buy Now | |
Distrelec
from US$3.89
|
104
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.87
|
69
in stock
|
Buy Now | |
Microchip Technology
from US$3.89
|
16
in stock
|
Buy Now | |
EBV Elektronik
-
|
130
in stock
|
Buy Now | |
Avnet America
from US$6.67
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Continuous brightness control |
Serial data input |
No load signal requirement |
Enable (on MM5450) |
Wide power supply operation |
TTL compatibility |
34 or 35 outputs, 15mA capability |
Alphanumeric capability |
Topology | Linear |
---|---|
+Vin min (V) | 4.75 |
+Vin max (V) | 11 |
Package | PDIP, PLCC |
Product Type | Display Drivers |
Type | 7-segment |
Operating Iq (µA) | 8.5 |
Vfb (V) | 0 |
Extra LDOs | 0 |
Vdropout (mV) | 0 |
IQ LDO | 0 |
Pins | Packaging | 44 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (26) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.703704 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
Display Driver, Led, Lcc-44 | Newark Electronics |
DISPLAY DRIVER, LED, LCC-44 | element14 |
MM5451 Series 11 V 15 mA Through Hole LED Display Driver - PLCC-44 | Future Electronics |
Microchip Display Driver, LED, 4.75 ... 11V, PLCC-44 | Distrelec |
IC: display driver | Transfer Multisort Elektronik |
LED DISPLAY DRIVER | EBV Elektronik |
15mA LED Display Driver MM5451YV | RS |
Where can I find additional details, specifications and documents for a MM5451YV?
Additional datasheets, footprints and schematics for MM5451YV are listed on our Part Details page. You can also find images and similar parts to MM5451YV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM5451YV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM5451YV price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM5451YV you can contact the distributor directly for product support, shipping queries etc.
Is the MM5451YV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MM5451YV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Distrelec have stock available or on a lead time for MM5451YV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM5451YV often in real-time on the comparison pages.
What if I can't find stock of MM5451YV?
You can fill out our help required form which you can use to request a quote for MM5451YV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.