Status: | Active |
---|---|
Series: | MM5451 |
RoHS: | Compliant |
Prices starting from US$4.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.00
|
205
in stock
|
Buy Now | |
Microchip Technology
from US$4.52
|
1,269
in stock
|
Buy Now | |
element14
from US$6.78
|
116
in stock
|
Buy Now | |
Farnell
from US$5.86
|
116
in stock
|
Buy Now | |
Distrelec
from US$5.13
|
80
in stock
|
Buy Now | |
Future Electronics
from US$5.13
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$6.04
|
-
|
Buy Now | |
Avnet America
from US$5.86
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Continuous brightness control |
Serial data input |
No load signal requirement |
Enable (on MM5450) |
Wide power supply operation |
TTL compatibility |
34 or 35 outputs, 15mA capability |
Alphanumeric capability |
Topology | Linear |
---|---|
+Vin min (V) | 4.75 |
+Vin max (V) | 11 |
Package | PDIP, PLCC |
Product Type | Display Drivers |
Type | 7-segment |
Operating Iq (µA) | 8.5 |
Vfb (V) | 0 |
Extra LDOs | 0 |
Vdropout (mV) | 0 |
IQ LDO | 0 |
Pins | Packaging | 40 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (9) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 6.5 |
Shipping Weight (kg) | 10.6 |
Lead Count | 40 |
Package Type | PDIP |
Package Width or Size | .600in |
Soldering Composition | Matte Tin |
15mA LED Display Driver MM5451YN | RS |
LED DRIVER IC | element14 |
Microchip Display Driver, LED, 4.75 ... 11V, DIP-40 | Distrelec |
MM5451 Series 11 V 15 mA Through Hole LED Display Driver - PDIP-40 | Future Electronics |
Led Display Driver 40 Pdip .600In Tube Rohs Compliant: Yes |Microchip MM5451YN | Newark Electronics |
LED DISPLAY DRIVER | Avnet America |
Where can I find additional details, specifications and documents for a MM5451YN?
Additional datasheets, footprints and schematics for MM5451YN are listed on our Part Details page. You can also find images and similar parts to MM5451YN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM5451YN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM5451YN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM5451YN fall under?
The MM5451YN is listed under Semiconductors - ICs > Drivers & Interfaces > Display Drivers.
Can I view similar or alternative parts?
You can view similar parts to MM5451YN when available in the Display Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM5451YN you can contact the distributor directly for product support, shipping queries etc.
Is the MM5451YN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MM5451YN have stock available?
Authorised distributors including Microchip Technology, RS, element14, Farnell and Distrelec have stock available or on a lead time for MM5451YN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM5451YN often in real-time on the comparison pages.
What if I can't find stock of MM5451YN?
You can fill out our help required form which you can use to request a quote for MM5451YN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.