Status: | Active |
---|---|
Series: | MM3Z C-SERIES |
RoHS: | Compliant |
Prices starting from US$0.0174
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0188
|
5,400
in stock
|
Buy Now | |
Farnell
from US$0.0263
|
161,000
in stock
|
Buy Now | |
element14
from US$0.0228
|
9,965
in stock
|
Buy Now | |
EBV Elektronik
-
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
-
|
Buy Now | |
Future Electronics
from US$0.0185
|
-
|
Buy Now | |
Avnet America
from US$0.0174
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Zener Voltage Range Selection, 2.4V to 75V |
VZ Tolerance Selection of ±5% (C Series) |
Very Small and Thin SMD package |
Matte Tin(Sn) finish, Pb Free |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | MM3Z C-SERIES, 3.6 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 3.6 |
P Max (W) | 0.2 |
Package Type | SOD-323FL |
ZENER ARRAY DIODES | Farnell |
ZENER DIODE, 0.2W, 3.6V, SOD-323F | element14 |
Diode, Fairchild, MM3Z3V6C | RS |
Diode Zener Single 3.6V 5% 200mW 2-Pin SOD-323F T/R | EBV Elektronik |
Zener Diode, 0.2W, 3.6V, Sod-323F | Newark Electronics |
MM3Z3V6C Series 3.6 V â–’5% 200 mW Surface Mount Zener Diode - SOD-323F | Future Electronics |
Where can I find additional details, specifications and documents for a MM3Z3V6C?
Additional datasheets, footprints and schematics for MM3Z3V6C are listed on our Part Details page. You can also find images and similar parts to MM3Z3V6C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM3Z3V6C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM3Z3V6C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM3Z3V6C fall under?
The MM3Z3V6C is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to MM3Z3V6C when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM3Z3V6C you can contact the distributor directly for product support, shipping queries etc.
Is the MM3Z3V6C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM3Z3V6C have stock available?
Authorised distributors including Farnell, element14, RS, EBV Elektronik and Newark Electronics have stock available or on a lead time for MM3Z3V6C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM3Z3V6C often in real-time on the comparison pages.
What if I can't find stock of MM3Z3V6C?
You can fill out our help required form which you can use to request a quote for MM3Z3V6C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.