MKT1822522064 Capacitors by Vishay Intertechnology

CAPACITOR POLYESTER FILM FILM 2.2UF 5% 63V

Status: Unknown
Series: MKT1822 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for Farnell
Farnell
from US$1.28
4,192
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.70
4,192
in stock
Buy Now
Logo for element14
element14
from US$1.58
4,192
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.41
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.49
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.78
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 2.2µF
Voltage Rating 63V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 5%
Product Range MKT1822 Series
Capacitor Case Style -
Lead Spacing -

Alternative Descriptions

Cap, 2.2Uf, 63V, Film, Radial Rohs Compliant: Yes |Vishay MKT1822522064 | Newark Electronics
CAP, 2.2UF, 63V, FILM, RADIAL | element14
MKT1822 Series 2.2 uF â–’5 % 63 V LS=15 mm Radial Metallized Polyester | Future Electronics
Film Capacitor, 2.2 uF, 40 V, 63 V, ± 5%, Metallized PET, Radial Box - 2 Pin | Avnet America
Capacitor, Film, MKT 2,2?F 5% 63Vdc Pitch 15mm | BC Components / Vishay MKT1822522064 | RS Americas
Film Capacitor, 2.2 uF, 40 V, 63 V, � 5%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MKT1822522064?

Additional datasheets, footprints and schematics for MKT1822522064 are listed on our Part Details page. You can also find images and similar parts to MKT1822522064 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MKT1822522064 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKT1822522064 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MKT1822522064 fall under?

The MKT1822522064 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MKT1822522064 when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MKT1822522064 you can contact the distributor directly for product support, shipping queries etc.

Is the MKT1822522064 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MKT1822522064 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MKT1822522064.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MKT1822522064 often in real-time on the comparison pages.

What if I can't find stock of MKT1822522064?

You can fill out our help required form which you can use to request a quote for MKT1822522064 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay