MKT1822522014 Capacitors by Vishay Intertechnology

CAPACITOR POLYESTER FILM 2.2UF 100V 5% RADIAL

Status: Unknown
Series: MKT1822 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.64

Distributor Stock
Logo for Farnell
Farnell
from US$2.18
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.02
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.99
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.64
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.54
-
Buy Now
Logo for element14
element14
from US$1.56
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 2.2µF
Voltage Rating 100V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 5%
Product Range MKT1822 Series
Capacitor Case Style -
No. of Pins 2Pins

Alternative Descriptions

Capacitor Polyester Film 2.2Uf, 100V, 5%, Radial | Newark Electronics
MKT1822 Series 100 V 2.2 uF â–’5 % Radial Metallized Polyester Film Capacitor | Future Electronics
Film Capacitor, 2.2 uF, 63 V, 100 V, ± 5%, Metallized PET, Radial Box - 2 Pin | Avnet America
Capacitor, Film, MKT 2,2?F 5% 100Vdc Pitch 22,5mm | BC Components / Vishay MKT1822522014 | RS Americas
CAPACITOR POLYESTER FILM 2.2UF, 100V, 5%, RADIAL | element14
Film Capacitor, 2.2 uF, 63 V, 100 V, � 5%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MKT1822522014?

Additional datasheets, footprints and schematics for MKT1822522014 are listed on our Part Details page. You can also find images and similar parts to MKT1822522014 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MKT1822522014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKT1822522014 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MKT1822522014 fall under?

The MKT1822522014 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MKT1822522014 when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MKT1822522014 you can contact the distributor directly for product support, shipping queries etc.

Is the MKT1822522014 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MKT1822522014 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MKT1822522014.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MKT1822522014 often in real-time on the comparison pages.

What if I can't find stock of MKT1822522014?

You can fill out our help required form which you can use to request a quote for MKT1822522014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay