Status: | Unknown |
---|---|
Series: | MKT1822 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Capacitance | 1000pF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKT1822 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 10mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Cap, 1000Pf, 400V, 10%, Pet | Newark Electronics |
CAP, 1000PF, 400V, 10%, PET | element14 |
Film Capacitor, 1000 pF, 200 V, 400 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 1nF10% 400Vdc Pitch 10mm | BC Components / Vishay MKT1822210405 | RS Americas |
Film Capacitor, 1000 pF, 200 V, 400 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKT1822210405?
Additional datasheets, footprints and schematics for MKT1822210405 are listed on our Part Details page. You can also find images and similar parts to MKT1822210405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKT1822210405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKT1822210405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKT1822210405 fall under?
The MKT1822210405 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKT1822210405 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKT1822210405 you can contact the distributor directly for product support, shipping queries etc.
Is the MKT1822210405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKT1822210405 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for MKT1822210405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKT1822210405 often in real-time on the comparison pages.
What if I can't find stock of MKT1822210405?
You can fill out our help required form which you can use to request a quote for MKT1822210405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.