MKT1817410015 Capacitors by Vishay Intertechnology

CAPACITOR POLYESTER FILM 0.1UF 100V 10% RADIAL

Status: Unknown
Series: MKT1817 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.38
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.30
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.25
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.32
-
Buy Now
Logo for element14
element14
from US$0.26
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 100V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 10%
Product Range MKT1817 Series
Capacitor Case Style -
Lead Spacing 5mm

Alternative Descriptions

Capacitor Polyester Film 0.1Uf, 100V, 10%, Radial | Newark Electronics
MKT1817 Series 0.1uF â–’10 % 100 V LS=5 mm Metallized Polyster Film Capacitor | Future Electronics
Film Capacitor, 0.1 uF, 63 V, 100 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America
Capacitor, Film, MKT 100nF10% 100Vdc Pitch 5mm | BC Components / Vishay MKT1817410015 | RS Americas
18M2501 | element14
CAPACITOR POLYESTER FILM 0.1UF, 100V, 10%, RADIAL | Farnell
Film Capacitor, 0.1 uF, 63 V, 100 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MKT1817410015?

Additional datasheets, footprints and schematics for MKT1817410015 are listed on our Part Details page. You can also find images and similar parts to MKT1817410015 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MKT1817410015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKT1817410015 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MKT1817410015 fall under?

The MKT1817410015 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MKT1817410015 when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MKT1817410015 you can contact the distributor directly for product support, shipping queries etc.

Is the MKT1817410015 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MKT1817410015 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MKT1817410015.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MKT1817410015 often in real-time on the comparison pages.

What if I can't find stock of MKT1817410015?

You can fill out our help required form which you can use to request a quote for MKT1817410015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay