Status: | Unknown |
---|---|
Series: | MKP1845 Series |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | MKP1845 Series |
Capacitor Case Style | - |
Capacitor Polypropylene Pp Film 0.01Uf, 630V, 5%, Axial | Newark Electronics |
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 630V, 5%, AXIAL | element14 |
Film Capacitor, 0.01 uF, 250 V, 630 V, ± 5%, Metallized PP, Axial Leaded | Avnet America |
Connector, Film, MKP 10nF ?5% 630Vdc AXIAL ENCASED | BC Components / Vishay MKP1845310634 | RS Americas |
Film Capacitor, 0.01 uF, 250 V, 630 V, � 5%, Metallized PP, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKP1845310634?
Additional datasheets, footprints and schematics for MKP1845310634 are listed on our Part Details page. You can also find images and similar parts to MKP1845310634 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP1845310634 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP1845310634 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP1845310634 fall under?
The MKP1845310634 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKP1845310634 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP1845310634 you can contact the distributor directly for product support, shipping queries etc.
Is the MKP1845310634 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKP1845310634 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for MKP1845310634.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP1845310634 often in real-time on the comparison pages.
What if I can't find stock of MKP1845310634?
You can fill out our help required form which you can use to request a quote for MKP1845310634 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.