Status: | Unknown |
---|---|
Series: | MKP1837 |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
10,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
15,489
in stock
|
Buy Now | |
element14
from US$0.62
|
10,850
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
4,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
800
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mounting: radial |
Applications |
---|
Oscillator, timing, and LC/RC filter circuits, high frequency coupling / decoupling, sample and hold circuits. |
For the maximum product dimensions and maximum space requirements for length (lmax.), width (wmax.) and height (hmax.) following tolerances must be taken in account in the envelopment of the components as shown in the drawings below: |
For products with pitch ≤ 15 mm, ÃŽâ€w = ÃŽâ€l = 0.3 mm and ÃŽâ€h = 0.1 mm |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKP1837 |
General Information |
---|
General Technical Information |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Capacitor Polypropylene Pp Film 0.01Uf, 160V, 1%, Radial | Newark Electronics |
CAP, 0.01µF, 160V, 1%, PP | element14 |
MKP Series ╪ 7.5 x 5.5 mm 160 V 0.01 uF ▒1% Through Hole Film Capacitor | Future Electronics |
Film Capacitor, 0.01 uF, 100 V, 160 V, ± 1%, Metallized PP, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKP 10nF ?1% 160Vdc Pitch 5mm | BC Components / Vishay MKP1837310161G | RS Americas |
Film Capacitor, 0.01 uF, 100 V, 160 V, � 1%, Metallized PP, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKP1837310161G?
Additional datasheets, footprints and schematics for MKP1837310161G are listed on our Part Details page. You can also find images and similar parts to MKP1837310161G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP1837310161G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP1837310161G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP1837310161G fall under?
The MKP1837310161G is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKP1837310161G when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP1837310161G you can contact the distributor directly for product support, shipping queries etc.
Is the MKP1837310161G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MKP1837310161G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Chip One Stop have stock available or on a lead time for MKP1837310161G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP1837310161G often in real-time on the comparison pages.
What if I can't find stock of MKP1837310161G?
You can fill out our help required form which you can use to request a quote for MKP1837310161G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.