Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Insulator Body Material | Silicone Rubber |
---|---|
Thermal Conductivity | - |
Breakdown Voltage Vbr | 1kV |
Thickness | 0.23mm |
Volume Resistivity | - |
Thermal Impedance | - |
Dielectric Strength | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Length / Height | 19mm |
External Width | 13mm |
Isolation Voltage | 1kV |
Type | Insulating Kit |
Where can I find additional details, specifications and documents for a MK3306/S?
Additional datasheets, footprints and schematics for MK3306/S are listed on our Part Details page. You can also find images and similar parts to MK3306/S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MK3306/S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MK3306/S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MK3306/S fall under?
The MK3306/S is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Insulators.
Can I view similar or alternative parts?
You can view similar parts to MK3306/S when available in the Thermal Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MK3306/S you can contact the distributor directly for product support, shipping queries etc.
Is the MK3306/S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MK3306/S have stock available?
There is no stock from authorised distributors for MK3306/S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MK3306/S often in real-time on the comparison pages.
What if I can't find stock of MK3306/S?
You can fill out our help required form which you can use to request a quote for MK3306/S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.