Status: | Active |
---|---|
Series: | MJL21194 |
RoHS: | Compliant |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.73
|
1,150
in stock
|
Buy Now | |
Newark Electronics
from US$3.83
|
929
in stock
|
Buy Now | |
element14
from US$2.93
|
929
in stock
|
Buy Now | |
Farnell
from US$2.68
|
929
in stock
|
Buy Now | |
Micros
from US$9.11
|
14
in stock
|
Buy Now | |
Distrelec
from US$5.40
|
2
in stock
|
Buy Now | |
Future Electronics
from US$2.57
|
-
|
Buy Now | |
Avnet America
from US$2.46
|
-
|
Buy Now | |
RS Americas
from US$4.54
|
-
|
Buy Now | |
Avnet Asia
from US$2.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Excellent Gain Linearity |
High SOA: 2.25 A, 80 V, 1 Second |
Total Harmonic Distortion Characterized |
High DC Current Gain - hFE = 25 Min @ IC = 8 Adc |
Benefits |
---|
Accurate reproduction of input signal |
Reliable performance at higher powers |
Applications |
---|
Professional audio amplifiers |
End Products |
---|
High-fidelity consumer audio products |
Description | MJL21194 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 16 |
VCEO(sus) Min (V) | 250 |
hFE Min | 25 |
hFE Max | 75 |
PTM Max (W) | 200 |
fT Min (MHz) | 4 |
Package Type | TO-264-3 |
Transistor NPN 250V 16A 200W TO3BPL | RS |
Bipolar (Bjt) Single Transistor, Audio, Npn, 250 V, 4 Mhz, 200 W, 16 A, 75 Rohs Compliant: Yes |Onsemi MJL21194G | Newark Electronics |
TRANSISTOR, NPN, 250V, 16A, TO-264 | element14 |
NPN 16A 250V 200W 4MHz | Micros |
onsemi Power Transistor, NPN, 250V, TO-264 | Distrelec |
MJL Series 250 V 16 A Flange Mount NPN Silicon Power Transistor - TO-264 | Future Electronics |
Trans GP BJT NPN 250V 16A 3-Pin(3+Tab) TO-3BPL Rail | Avnet America |
ON Semi NPN Bipolar Transistor 16 A 250 V 3-Pin TO-3BPL | ON Semiconductor MJL21194G | RS Americas |
Where can I find additional details, specifications and documents for a MJL21194G?
Additional datasheets, footprints and schematics for MJL21194G are listed on our Part Details page. You can also find images and similar parts to MJL21194G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJL21194G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJL21194G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJL21194G fall under?
The MJL21194G is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJL21194G when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJL21194G you can contact the distributor directly for product support, shipping queries etc.
Is the MJL21194G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJL21194G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for MJL21194G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJL21194G often in real-time on the comparison pages.
What if I can't find stock of MJL21194G?
You can fill out our help required form which you can use to request a quote for MJL21194G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.