Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Transition Frequency ft | 2MHz |
Power Dissipation Pd | 75W |
DC Collector Current | 10A |
DC Current Gain hFE | 5hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
TRANSISTOR, BIPOL, NPN, 60V, TO-220-3 | Farnell |
Where can I find additional details, specifications and documents for a MJE3055TTU?
Additional datasheets, footprints and schematics for MJE3055TTU are listed on our Part Details page. You can also find images and similar parts to MJE3055TTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE3055TTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE3055TTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE3055TTU fall under?
The MJE3055TTU is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE3055TTU when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE3055TTU you can contact the distributor directly for product support, shipping queries etc.
Is the MJE3055TTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MJE3055TTU have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MJE3055TTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE3055TTU often in real-time on the comparison pages.
What if I can't find stock of MJE3055TTU?
You can fill out our help required form which you can use to request a quote for MJE3055TTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.