Status: | Active |
---|---|
Series: | MJE15033 |
RoHS: | Compliant |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
120
in stock
|
Buy Now | |
element14
from US$0.77
|
3,557
in stock
|
Buy Now | |
Farnell
from US$0.73
|
3,050
in stock
|
Buy Now | |
Future Electronics
from US$0.63
|
730
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
549
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.99
|
265
in stock
|
Buy Now | |
Micros
from US$1.01
|
96
in stock
|
Buy Now | |
Avnet Silica
-
|
3,700
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
Avnet Asia
from US$0.68
|
-
|
Buy Now | |
Distrelec
from US$1.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
DC Current Gain Specified to 5.0 Amperes hFE = 50 (Min) @ IC = 0.5 Adc hFE = 10 (Min) @ IC = 2.0 Adc |
Collector-Emitter Sustaining Voltage VCEO(sus) = 250 Vdc (Min) MJE15032, MJE15033 |
High Current Gain Bandwidth Product fT = 30 MHz (Min) @ IC = 500 mAdc |
TO-220AB Compact Package |
Pb-Free Packages are Available* |
Description | MJE15033 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 8 |
VCEO Min (V) | 250 |
VCBO (V) | 250 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 50 |
hFE Max | - |
fT Min (MHz) | 30 |
PTM Max (W) | 50 |
Package Type | TO-220-3 |
TRANSISTOR, PNP, TO-220 | element14 |
MJE Series 250 V 8 A PNP Complementary Silicon Plastic Power Transistor - TO-220 | Future Electronics |
Bipolar Transistor, Pnp, -250V, To-220 | Newark Electronics |
Transistor: PNP | Transfer Multisort Elektronik |
Transistor,PNP Pwr,AUDIO Drivr,MJE15033G | RS |
Trans GP BJT PNP 250V 8A 2000mW 3-Pin(3+Tab) TO-220AB | Micros |
Trans GP BJT PNP 250V 8A 3-Pin(3+Tab) TO-220AB Rail | Avnet Silica |
onsemi Power Transistor, PNP, 250V, TO-220 | Distrelec |
Where can I find additional details, specifications and documents for a MJE15033G?
Additional datasheets, footprints and schematics for MJE15033G are listed on our Part Details page. You can also find images and similar parts to MJE15033G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE15033G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE15033G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE15033G fall under?
The MJE15033G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE15033G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE15033G you can contact the distributor directly for product support, shipping queries etc.
Is the MJE15033G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJE15033G have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for MJE15033G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE15033G often in real-time on the comparison pages.
What if I can't find stock of MJE15033G?
You can fill out our help required form which you can use to request a quote for MJE15033G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.