Status: | Active |
---|---|
Series: | MJE15032 |
RoHS: | Compliant |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
205
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
950
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
908
in stock
|
Buy Now | |
element14
from US$0.77
|
908
in stock
|
Buy Now | |
Farnell
from US$0.70
|
747
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.90
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
RS Americas
from US$1.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.65
|
-
|
Buy Now | |
Distrelec
from US$1.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
DC Current Gain Specified to 5.0 Amperes hFE = 50 (Min) @ IC = 0.5 Adc hFE = 10 (Min) @ IC = 2.0 Adc |
Collector-Emitter Sustaining Voltage VCEO(sus) = 250 Vdc (Min) MJE15032, MJE15033 |
High Current Gain Bandwidth Product fT = 30 MHz (Min) @ IC = 500 mAdc |
TO-220AB Compact Package |
Pb-Free Packages are Available* |
Description | MJE15032 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 8 |
VCEO(sus) Min (V) | 250 |
hFE Min | 50 |
hFE Max | - |
PTM Max (W) | 50 |
fT Min (MHz) | 30 |
Package Type | TO-220-3 |
MJE Series 250 V 8 A NPN Complementary Silicon Plastic Power Transistor - TO-220 | Future Electronics |
Bipolar Transistor, Npn, 250V, To-220 | Newark Electronics |
TRANSISTOR, NPN, TO-220 | Farnell |
Transistr,Pwr NPN, Audio Drivr,MJE15032G | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 250V 8A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
Transistor, Bipolar, Si, NPN, Power, VCEO 220VDC, IC 8A, PD 50W, TO-220AB, VCBO 250VDC | ON Semiconductor MJE15032G | RS Americas |
onsemi Power Transistor, NPN, 250V, TO-220 | Distrelec |
Where can I find additional details, specifications and documents for a MJE15032G?
Additional datasheets, footprints and schematics for MJE15032G are listed on our Part Details page. You can also find images and similar parts to MJE15032G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE15032G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE15032G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE15032G fall under?
The MJE15032G is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE15032G when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE15032G you can contact the distributor directly for product support, shipping queries etc.
Is the MJE15032G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJE15032G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MJE15032G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE15032G often in real-time on the comparison pages.
What if I can't find stock of MJE15032G?
You can fill out our help required form which you can use to request a quote for MJE15032G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.