Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -100V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 1.56W |
DC Collector Current | -3A |
DC Current Gain hFE | 10hFE |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TRANSISTOR, BIPOL, PNP, -100V, TO-252-3 | Farnell |
Transistor, Bipol, Pnp, -100V, To-252-3 |Onsemi MJD32CTF | Newark Electronics |
Where can I find additional details, specifications and documents for a MJD32CTF?
Additional datasheets, footprints and schematics for MJD32CTF are listed on our Part Details page. You can also find images and similar parts to MJD32CTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD32CTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD32CTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD32CTF fall under?
The MJD32CTF is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD32CTF when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD32CTF you can contact the distributor directly for product support, shipping queries etc.
Is the MJD32CTF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MJD32CTF have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MJD32CTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD32CTF often in real-time on the comparison pages.
What if I can't find stock of MJD32CTF?
You can fill out our help required form which you can use to request a quote for MJD32CTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.