Status: | Active |
---|---|
Series: | MJD127 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
47,500
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
47,500
in stock
|
Buy Now | |
Farnell
from US$0.28
|
3,874
in stock
|
Buy Now | |
element14
from US$0.28
|
3,873
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
2,088
in stock
|
Buy Now | |
Avnet Silica
-
|
157,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low collector-emitter saturation voltage |
Integrated antiparallel collector-emitter diode |
Ptd High Voltage Rohs Compliant: Yes |Stmicroelectronics MJD127T4 | Newark Electronics |
Trans Darlington PNP 100V 8A 3-Pin(2+Tab) TO-252 T/R | Avnet America |
DARLINGTON, BIPOLAR, TRANSISTOR | Farnell |
MJD127 Series PNP 100 V 8 A Complementary Power Darlington Transistor - TO-252-3 | Future Electronics |
Transistor: PNP | Transfer Multisort Elektronik |
Trans Darlington PNP 100V 5A TO252 | RS |
Status: | Unknown |
---|---|
Series: | MJD127 |
RoHS: | Compliant |
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("-1" Suffix) |
Lead Formed Version Available in 16 mm Tape and Reel ("T4" Suffix) |
Surface Mount Replacements for 2N6040-2N6045 Series, TIP120-TIP122 Series, and TIP125-TIP127 Series |
Monolithic Construction With Built-in Base-Emitter Shunt Resistors |
High DC Current Gain hFE = 2500 (Typ) @ IC = 4.0 Adc |
Complementary Pairs Simplifies Designs |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
PbFree Packages are Available |
Compliance |
---|
Where can I find additional details, specifications and documents for a MJD127T4?
Additional datasheets, footprints and schematics for MJD127T4 are listed on our Part Details page. You can also find images and similar parts to MJD127T4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD127T4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD127T4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD127T4 fall under?
The MJD127T4 is listed under Power Transistors > Power Bipolar > Darlingtons.
Can I view similar or alternative parts?
You can view similar parts to MJD127T4 when available in the Darlingtons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD127T4 you can contact the distributor directly for product support, shipping queries etc.
Is the MJD127T4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MJD127T4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell, element14 and Future Electronics have stock available or on a lead time for MJD127T4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD127T4 often in real-time on the comparison pages.
What if I can't find stock of MJD127T4?
You can fill out our help required form which you can use to request a quote for MJD127T4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.