Status: | Active |
---|---|
Series: | MIC5800 |
RoHS: | Compliant |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
426
in stock
|
Buy Now | |
Farnell
from US$2.15
|
426
in stock
|
Buy Now | |
element14
from US$2.50
|
322
in stock
|
Buy Now | |
Microchip Technology
from US$1.67
|
25
in stock
|
Buy Now | |
Future Electronics
from US$2.03
|
-
|
Buy Now | |
Avnet America
from US$2.85
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
4.4MHz minimum data input rate |
High-voltage, current sink outputs |
Output transient protection |
CMOS, PMOS, NMOS, and TTL-compatible inputs |
Internal pull-down resistors |
Low-power CMOS latches |
Type | Sink |
---|---|
Output Channels | 4 |
Vout Operating (V) - Transient | 50 |
Vout Operating (V) - Sustained | 50 |
Iout (mA) per Channel | 500 |
Output Structure | Darlington Open Collector |
Input Structure | Parallel |
General Description | 4.4MHz (min) Data@5V, Higher@12V; TTL/CMOS/PMOS Logic; Integ. Clamp Diodes; CLR/Strobe/Enable Out |
Package | 14/SOIC 150mil 14/PDIP |
Pins | Packaging | 14 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (25) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.9533 |
Shipping Weight (kg) | 1.833333 |
Lead Count | 14 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Darlington Array 4 Latched, 5800 | Newark Electronics |
DARLINGTON ARRAY 4 LATCHED, 5800 | Farnell |
4-Bit Parallel-in Latched Driver | Microchip Technology |
4-Bit Parallel Latched Driver MIC5800YN | RS |
MIC5800 Series 5 V 4.4 MHz Input 4-Bit Parallel-Input Latched Driver - DIP-14 | Future Electronics |
4-BIT PARALLEL-IN LATCHED DRIVER | Avnet America |
Where can I find additional details, specifications and documents for a MIC5800YN?
Additional datasheets, footprints and schematics for MIC5800YN are listed on our Part Details page. You can also find images and similar parts to MIC5800YN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5800YN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5800YN price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5800YN you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5800YN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5800YN have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Microchip Technology and RS have stock available or on a lead time for MIC5800YN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5800YN often in real-time on the comparison pages.
What if I can't find stock of MIC5800YN?
You can fill out our help required form which you can use to request a quote for MIC5800YN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.