Status: | Active |
---|---|
Series: | MG2040 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.29
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
2,371
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
-
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
element14
from US$0.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Full Function HDMI/Display Port Solution |
Single Connect, Flow through Routing for TMDS Lines |
Low Capacitance (0.35pF Typical, I/O to GND) |
Protection for the following IEC Standards: IEC 61000-4-2 Level 4(±8 kV Contact) |
UL Flammability Rating of 94 V-0 |
Pb-Free Device |
Applications |
---|
HDMI |
End Products |
---|
Display Port |
Description | MG2040 |
---|---|
Compliance | Pb-free Halide free |
Interface | Display Port HDMI 1.3/1.4 |
Number of Lines | 14 |
Direction | Unidirectional |
C Max (pF) | 0.42 |
V(BR) Min (V) | 5.5 |
VRWM Max (V) | 5 |
IR Max (µA) | 1 |
PPK Max (W) | 10.7 |
Package Type | UDFN-18 |
ESD Suppressor TVS ±15KV 18-Pin UDFN T/R | Avnet Asia |
Diode, Esd Protection, 5V, 0.5Pf, Udfn14 | Newark Electronics |
HDMI PORT ESD PROTECTION | Future Electronics |
DIODE, ESD PROTECTION, 5V, UDFN-18 | Farnell |
ESD Suppressor TVS �15KV 18-Pin UDFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MG2040MUTAG?
Additional datasheets, footprints and schematics for MG2040MUTAG are listed on our Part Details page. You can also find images and similar parts to MG2040MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MG2040MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MG2040MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MG2040MUTAG fall under?
The MG2040MUTAG is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to MG2040MUTAG when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MG2040MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the MG2040MUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MG2040MUTAG have stock available?
Authorised distributors including Avnet Asia, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MG2040MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MG2040MUTAG often in real-time on the comparison pages.
What if I can't find stock of MG2040MUTAG?
You can fill out our help required form which you can use to request a quote for MG2040MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.