Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM3S |
Kit Application Type | Display |
Application Sub Type | LCD Display |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Family Name | Stellaris 6000 |
Kit Contents | Board only |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Ethernet and Serial Connectivity Options High Performance and Memory Flexible Power Supply Options |
Where can I find additional details, specifications and documents for a MDL-IDM28?
Additional datasheets, footprints and schematics for MDL-IDM28 are listed on our Part Details page. You can also find images and similar parts to MDL-IDM28 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDL-IDM28 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDL-IDM28 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDL-IDM28 fall under?
The MDL-IDM28 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to MDL-IDM28 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDL-IDM28 you can contact the distributor directly for product support, shipping queries etc.
Is the MDL-IDM28 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDL-IDM28 have stock available?
There is no stock from authorised distributors for MDL-IDM28.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDL-IDM28 often in real-time on the comparison pages.
What if I can't find stock of MDL-IDM28?
You can fill out our help required form which you can use to request a quote for MDL-IDM28 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.