MD015C103KAB Capacitors by KYOCERA AVX

CAP 0.01µF 50V 10% X7R

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

AVX MD Series Temperature Coefficients: C0G (NP0), X7R, Z5U, 50, 100 Volts

Where to Buy

Prices starting from US$0.58

Distributor Stock
Logo for Farnell
Farnell
from US$0.58
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.57
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.01
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.07
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.11
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10000pF
Voltage Rating 50V
Product Range -
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
Lead Spacing 0.325mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (17-Dec-2015)
Capacitance Tolerance ± ± 10%
External Depth 2.54mm
External Length / Height 6.6mm
External Width 3.43mm
No. of Pins 2Pins
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

Ceramic Capacitor, 0.01Uf, 50V, X7R, 10%, Dip | Newark Electronics
MD Series 6.6 x 3.43 mm 10 nF 50 V ▒10 % Tolerance X7R Two Pin DIP/DIP Guard | Future Electronics
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, ± 10%, X7R, DIP | Avnet America
Capacitor | RS Americas
CAP, 0.01µF, 50V, 10%, X7R | Farnell
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, � 10%, X7R, DIP | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MD015C103KAB?

Additional datasheets, footprints and schematics for MD015C103KAB are listed on our Part Details page. You can also find images and similar parts to MD015C103KAB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MD015C103KAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD015C103KAB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MD015C103KAB fall under?

The MD015C103KAB is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MD015C103KAB when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MD015C103KAB you can contact the distributor directly for product support, shipping queries etc.

Is the MD015C103KAB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MD015C103KAB have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for MD015C103KAB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MD015C103KAB often in real-time on the comparison pages.

What if I can't find stock of MD015C103KAB?

You can fill out our help required form which you can use to request a quote for MD015C103KAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay