Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | 20mm Lever Height Toggle Switches |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
WATERPROOF COVER, BLACK, TOGGLE SWITCH, M12x0.75 | element14 |
TOGGLE SWITCH, M12X0.75 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | 20mm Lever Height Toggle Switches |
---|---|
Actuator / Cap Colour | Black |
Features | Nut Size - M12x0.75 |
RoHS Compliant | Yes |
Waterproof Cover, Black, Toggle Switch, M12X0.75 | Newark Electronics |
Where can I find additional details, specifications and documents for a MCW-70B?
Additional datasheets, footprints and schematics for MCW-70B are listed on our Part Details page. You can also find images and similar parts to MCW-70B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCW-70B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCW-70B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCW-70B fall under?
The MCW-70B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCW-70B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCW-70B you can contact the distributor directly for product support, shipping queries etc.
Is the MCW-70B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCW-70B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCW-70B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCW-70B often in real-time on the comparison pages.
What if I can't find stock of MCW-70B?
You can fill out our help required form which you can use to request a quote for MCW-70B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.