Status: | Unknown |
---|---|
Series: | MCUMR Series |
RoHS: | Unknown |
Capacitance | 33µF |
---|---|
Voltage Rating | 25V |
Product Range | MCUMR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 6.3mm |
Lead Spacing | 2.5mm |
Height | 5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Lifetime @ Temperature | 1000 hours @ 85°C |
ESR | - |
Automotive Qualification Standard | - |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 5mm |
Frequency Tolerance | 120Hz |
Lead Diameter | 0.45mm |
Leakage Current | 8.25µA |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Operating life Time | 1000h |
Ripple Current AC | 52mA |
Ripple Current Frequency | 120Hz |
Ripple Current Temperature | 85°C |
Tolerance + | 20% |
Tolerance - | 20% |
Tolerance Temperature | 20°C |
Voltage Rating V DC | 25V |
Status: | Unknown |
---|---|
Series: | MCUMR Series |
RoHS: | Compliant |
Capacitance | 33µF |
---|---|
Voltage Rating | 25V |
Product Range | MCUMR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lifetime @ Temperature | 1000 hours @ 85°C |
RoHS Compliant | Yes |
CAP, 33µF, 25V, 20% | element14 |
Aluminum Electrolytic Capacitor, 33Uf, 25V, 20%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a MCUMR25V336M6.3X5?
Additional datasheets, footprints and schematics for MCUMR25V336M6.3X5 are listed on our Part Details page. You can also find images and similar parts to MCUMR25V336M6.3X5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCUMR25V336M6.3X5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCUMR25V336M6.3X5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCUMR25V336M6.3X5 fall under?
The MCUMR25V336M6.3X5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCUMR25V336M6.3X5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCUMR25V336M6.3X5 you can contact the distributor directly for product support, shipping queries etc.
Is the MCUMR25V336M6.3X5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCUMR25V336M6.3X5 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MCUMR25V336M6.3X5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCUMR25V336M6.3X5 often in real-time on the comparison pages.
What if I can't find stock of MCUMR25V336M6.3X5?
You can fill out our help required form which you can use to request a quote for MCUMR25V336M6.3X5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.