Status: | Unknown |
---|---|
Series: | MCTT Series |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | +80% -20% |
Dielectric Characteristic | Y5V |
Product Range | MCTT Series |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | +80% -20% |
CAP, 4.7µF, 16V, Y5V, 0805 | Farnell |
Where can I find additional details, specifications and documents for a MCTT21F475Z160CT?
Additional datasheets, footprints and schematics for MCTT21F475Z160CT are listed on our Part Details page. You can also find images and similar parts to MCTT21F475Z160CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCTT21F475Z160CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTT21F475Z160CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCTT21F475Z160CT fall under?
The MCTT21F475Z160CT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCTT21F475Z160CT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCTT21F475Z160CT you can contact the distributor directly for product support, shipping queries etc.
Is the MCTT21F475Z160CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCTT21F475Z160CT have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCTT21F475Z160CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCTT21F475Z160CT often in real-time on the comparison pages.
What if I can't find stock of MCTT21F475Z160CT?
You can fill out our help required form which you can use to request a quote for MCTT21F475Z160CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.