Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
No stock
|
Buy Now |
Capacitance | 4700µF |
---|---|
Voltage Rating | 35V |
Product Range | - |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Diameter | 22mm |
Lead Spacing | - |
Height | 43mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 1000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
AC Ripple Current @ 120Hz | 1878mA |
Capacitance Tolerance ± | ± 20% |
Lead Diameter | 0.8mm |
Lead Length | 20mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +105°C |
CAP, 4700µF, 35V, 20% | Farnell |
Where can I find additional details, specifications and documents for a MCTG-472M1VB-2243P?
Additional datasheets, footprints and schematics for MCTG-472M1VB-2243P are listed on our Part Details page. You can also find images and similar parts to MCTG-472M1VB-2243P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCTG-472M1VB-2243P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTG-472M1VB-2243P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCTG-472M1VB-2243P fall under?
The MCTG-472M1VB-2243P is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCTG-472M1VB-2243P when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCTG-472M1VB-2243P you can contact the distributor directly for product support, shipping queries etc.
Is the MCTG-472M1VB-2243P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCTG-472M1VB-2243P have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCTG-472M1VB-2243P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCTG-472M1VB-2243P often in real-time on the comparison pages.
What if I can't find stock of MCTG-472M1VB-2243P?
You can fill out our help required form which you can use to request a quote for MCTG-472M1VB-2243P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.