Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0338
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0338
|
No stock
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 16V |
Product Range | - |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Diameter | 5mm |
Lead Spacing | - |
Height | 12mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Lifetime @ Temperature | 2000 hours @ 85°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
AC Ripple Current @ 120Hz | 71mA |
Capacitance Tolerance ± | ± 20% |
Lead Diameter | 0.6mm |
Lead Length | 20mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
CAP, 22µF, 16V, 20% | Farnell |
Where can I find additional details, specifications and documents for a MCTEA220M1CB-0512P?
Additional datasheets, footprints and schematics for MCTEA220M1CB-0512P are listed on our Part Details page. You can also find images and similar parts to MCTEA220M1CB-0512P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCTEA220M1CB-0512P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTEA220M1CB-0512P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCTEA220M1CB-0512P fall under?
The MCTEA220M1CB-0512P is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCTEA220M1CB-0512P when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCTEA220M1CB-0512P you can contact the distributor directly for product support, shipping queries etc.
Is the MCTEA220M1CB-0512P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCTEA220M1CB-0512P have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCTEA220M1CB-0512P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCTEA220M1CB-0512P often in real-time on the comparison pages.
What if I can't find stock of MCTEA220M1CB-0512P?
You can fill out our help required form which you can use to request a quote for MCTEA220M1CB-0512P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.