MCTB-91G03M Connectors by Multicomp

TERMINAL BLOCK PCB 3 POSITION 24-10AWG 9.52MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.56

Distributor Stock
Logo for Farnell
Farnell
from US$0.96
No stock
Buy Now
Logo for element14
element14
from US$0.56
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Pitch Spacing 9.53mm
No. of Positions 3Positions
Wire Size AWG Min 24AWG
Wire Size AWG Max 10AWG
Conductor Area CSA -
Wire Connection Method Screw
Rated Current 30A


MCTB-91G03M Terminal Blocks & Accessories by Multicomp Pro

TERMINAL BLOCK PCB, 3 POSITION, 24-10AWG, 9.52MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 9.53mm
No. of Positions 3Positions
Wire Size AWG Min 24AWG
Wire Size AWG Max 10AWG
Wire Connection Method Screw
Rated Current 30A
RoHS Compliant Yes

Alternative Descriptions

54T7591 | element14
Terminal Block Pcb, 3 Position, 24-10Awg, 9.52Mm | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCTB-91G03M?

Additional datasheets, footprints and schematics for MCTB-91G03M are listed on our Part Details page. You can also find images and similar parts to MCTB-91G03M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCTB-91G03M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTB-91G03M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCTB-91G03M fall under?

The MCTB-91G03M is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to MCTB-91G03M when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCTB-91G03M you can contact the distributor directly for product support, shipping queries etc.

Is the MCTB-91G03M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCTB-91G03M have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCTB-91G03M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCTB-91G03M often in real-time on the comparison pages.

What if I can't find stock of MCTB-91G03M?

You can fill out our help required form which you can use to request a quote for MCTB-91G03M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay