MCTB-31D12 Connectors by Multicomp

TERMINAL BLOCK PCB 12 POSITION 26-12AWG 5.08MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.07

Distributor Stock
Logo for Farnell
Farnell
from US$1.63
No stock
Buy Now
Logo for element14
element14
from US$1.07
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Pitch Spacing 5.08mm
No. of Positions 12Positions
Wire Size AWG Min 26AWG
Wire Size AWG Max 12AWG
Conductor Area CSA -
Wire Connection Method Screw
Rated Current 16A


MCTB-31D12 Terminal Blocks & Accessories by Multicomp Pro

TERMINAL BLOCK PCB, 12 POSITION, 26-12AWG, 5.08MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 5.08mm
No. of Positions 12Positions
Wire Size AWG Min 26AWG
Wire Size AWG Max 12AWG
Wire Connection Method Screw
Rated Current 16A
RoHS Compliant Yes

Alternative Descriptions

Terminal Block Pcb, 12 Position, 26-12Awg, 5.08Mm | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCTB-31D12?

Additional datasheets, footprints and schematics for MCTB-31D12 are listed on our Part Details page. You can also find images and similar parts to MCTB-31D12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCTB-31D12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTB-31D12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCTB-31D12 fall under?

The MCTB-31D12 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to MCTB-31D12 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCTB-31D12 you can contact the distributor directly for product support, shipping queries etc.

Is the MCTB-31D12 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCTB-31D12 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCTB-31D12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCTB-31D12 often in real-time on the comparison pages.

What if I can't find stock of MCTB-31D12?

You can fill out our help required form which you can use to request a quote for MCTB-31D12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay