Status: | Active |
---|---|
Series: | MCT9001 |
RoHS: | Compliant |
Prices starting from US$0.38
Two isolated channels per package |
Two packages fit into a 16 lead DIP pocket |
Underwriters Laboratory (U.L.) recognized File E90700 |
VDE approved for IEC60747-5-2 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MCT9001 |
---|---|
Compliance | Pb-free |
Channels | 2 |
CTR (Min) (%) | 50 |
CTR (Max) (%) | 600 |
CTR tested @ IF (mA) | 5 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 55 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 3 |
toff (Max) (µs) | 3 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -55 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-8 GW |
ON Semiconductor, MCT9001SD | RS |
IC OPTOC MCT9001 DIP-8 | Kruse |
Npn-Output Dc-Input Optocoupler,2-Channel,5.3Kv Isolation,so |Onsemi MCT9001.SD | Newark Electronics |
MCT9001 Series 5300 Vrms 55V Surface Mount Dual Phototransistor Optocoupler-DIP8 | Future Electronics |
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP SMD Black T/R | Avnet America |
OPTO CPLR, PHOTOTRANS, 5KV, SMD | Farnell |
Where can I find additional details, specifications and documents for a MCT9001SD?
Additional datasheets, footprints and schematics for MCT9001SD are listed on our Part Details page. You can also find images and similar parts to MCT9001SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCT9001SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCT9001SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCT9001SD fall under?
The MCT9001SD is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MCT9001SD when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCT9001SD you can contact the distributor directly for product support, shipping queries etc.
Is the MCT9001SD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MCT9001SD have stock available?
Authorised distributors including RS, Kruse, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MCT9001SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCT9001SD often in real-time on the comparison pages.
What if I can't find stock of MCT9001SD?
You can fill out our help required form which you can use to request a quote for MCT9001SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.