Status: | Active |
---|---|
Series: | MCT6 |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
4,020
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
1,443
in stock
|
Buy Now | |
element14
from US$0.51
|
1,443
in stock
|
Buy Now | |
Farnell
from US$0.51
|
1,443
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Two isolated channels per package |
Two packages fit into a 16 lead DIP socket |
Choice of 3 current transfer ratios |
Underwriters Laboratory (U.L.) recognized File E90700 |
VDE approved for IEC60747-5-2 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MCT6 |
---|---|
Compliance | Pb-free |
Channels | 2 |
CTR (Min) (%) | 20 |
CTR (Max) (%) | - |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 30 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 6 |
ton (Max) (µs) | 2.4 |
toff (Max) (µs) | 2.4 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -55 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-8 GW |
ON Semiconductor, MCT6SD | RS |
Transistor Output Optocoupler, 2, 5 Kv, 100 %, 60 Ma, Surface Mount Dip, 8 Rohs Compliant: Yes |Onsemi MCT6SD | Newark Electronics |
OPTO CPLR, PHOTOTRANS, 5KV, SMD | element14 |
DIP8 SMT Dual Channel 30 V 5000 Vrms Phototransistor Optocoupler | Future Electronics |
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP SMD Black T/R | Avnet America |
Where can I find additional details, specifications and documents for a MCT6SD?
Additional datasheets, footprints and schematics for MCT6SD are listed on our Part Details page. You can also find images and similar parts to MCT6SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCT6SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCT6SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCT6SD fall under?
The MCT6SD is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MCT6SD when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCT6SD you can contact the distributor directly for product support, shipping queries etc.
Is the MCT6SD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MCT6SD have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MCT6SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCT6SD often in real-time on the comparison pages.
What if I can't find stock of MCT6SD?
You can fill out our help required form which you can use to request a quote for MCT6SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.