Status: | Active |
---|---|
Series: | MCT6 |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
18,840
in stock
|
Buy Now | |
Avnet Asia
from US$0.34
|
9,000
in stock
|
Buy Now | |
element14
from US$0.48
|
4,751
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
4,743
in stock
|
Buy Now | |
Farnell
from US$0.46
|
4,743
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
1,183
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
1,013
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
933
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
830
in stock
|
Buy Now | |
Jameco Electronics
from US$0.49
|
375
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
341
in stock
|
Buy Now | |
Micros
from US$0.43
|
300
in stock
|
Buy Now | |
EBV Elektronik
-
|
450
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Two isolated channels per package |
Two packages fit into a 16 lead DIP socket |
Choice of 3 current transfer ratios |
Underwriters Laboratory (U.L.) recognized File E90700 |
VDE approved for IEC60747-5-2 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MCT6 |
---|---|
Compliance | Pb-free |
Channels | 2 |
CTR (Min) (%) | 20 |
CTR (Max) (%) | - |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 30 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 6 |
ton (Max) (µs) | 2.4 |
toff (Max) (µs) | 2.4 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -55 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-8 |
Optocoupl DC-IN 2-CH Trans DC-OUT 8-PDIP | RS |
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP Black Bulk | Avnet Asia |
OPTOCOUPLER, DUAL, TRANSISTOR | element14 |
Transistor Output Optocoupler, 2, 5 Kv, 20 %, 60 Ma, Dip, 8 Rohs Compliant: Yes |Onsemi MCT6 | Newark Electronics |
Optocoupler | Transfer Multisort Elektronik |
DIP8 Through Hole Dual Channel 30 V 5000 Vrms Phototransistor Optocoupler | Future Electronics |
onsemi Optocoupler 20% 5kV DIP-8 | Distrelec |
Dual-Channel CTR >20% Uout 85V Uiso 5,3kV | Micros |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2 Channel, 2Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 20% |
Collector Emitter Voltage V(br)ceo | 30V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 20mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP | EBV Elektronik |
Where can I find additional details, specifications and documents for a MCT6?
Additional datasheets, footprints and schematics for MCT6 are listed on our Part Details page. You can also find images and similar parts to MCT6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCT6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCT6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCT6 fall under?
The MCT6 is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MCT6 when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCT6 you can contact the distributor directly for product support, shipping queries etc.
Is the MCT6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MCT6 have stock available?
Authorised distributors including RS, Avnet Asia, element14, Newark Electronics and Farnell have stock available or on a lead time for MCT6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCT6 often in real-time on the comparison pages.
What if I can't find stock of MCT6?
You can fill out our help required form which you can use to request a quote for MCT6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.