Status: | Active |
---|---|
Series: | MCT5210M |
RoHS: | Compliant |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.80
|
995
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
-
|
Buy Now | |
Future Electronics
from US$0.59
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
element14
from US$0.82
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High CTRCE(SAT)comparable to Darlingtons |
CTR guaranteed 0°C to 70°C |
High common mode transient rejection 5kV/µs |
Data rates up to 150kbits/s (NRZ) |
Underwriters Laboratory (UL) recognized,file #E90700, volume 2 |
IEC60747-5-2 approved (ordering option V) |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MCT5210M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 70 |
CTR (Max) (%) | - |
CTR tested @ IF (mA) | 3 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 30 |
BVCBO (Min) (V) | 30 |
BVECO (Min) (V) | 5 |
ton (Max) (µs) | 7 |
toff (Max) (µs) | 8 |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
Optocoupler | Transfer Multisort Elektronik |
Opto Cplr, Phototransistor, 7.5Kv, Dip | Newark Electronics |
Single Channel 100 V 4170 Vrms Phototransistor Optocoupler Through Hole - DIP-6 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White Tube | Avnet America |
OPTO CPLR, PHOTOTRANSISTOR, 7.5KV, DIP | element14 |
Where can I find additional details, specifications and documents for a MCT5210M?
Additional datasheets, footprints and schematics for MCT5210M are listed on our Part Details page. You can also find images and similar parts to MCT5210M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCT5210M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCT5210M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCT5210M fall under?
The MCT5210M is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MCT5210M when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCT5210M you can contact the distributor directly for product support, shipping queries etc.
Is the MCT5210M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MCT5210M have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MCT5210M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCT5210M often in real-time on the comparison pages.
What if I can't find stock of MCT5210M?
You can fill out our help required form which you can use to request a quote for MCT5210M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.