Status: | Active |
---|---|
Series: | MCT2EM |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
Future Electronics
from US$0.18
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.30
|
-
|
Buy Now | |
Farnell
from US$0.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
UL recognized (File #E90700, Vol. 2) |
IEC60747-5-2 recognized (File # 102497)– Add option V (e.g., MCT2VM) |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MCT2EM |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 20 |
CTR (Max) (%) | - |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 30 |
BVCBO (Min) (V) | 70 |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 2 |
toff (Max) (µs) | 2 |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD | Future Electronics |
IC, Fairchild, MCT2ESM | RS |
Optocoupler, Transistor, 4.2Kv, Smdip-6 | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk | Avnet America |
OPTOCOUPLER, TRANSISTOR, 4.2KV, SMDIP-6 | element14 |
Where can I find additional details, specifications and documents for a MCT2ESM?
Additional datasheets, footprints and schematics for MCT2ESM are listed on our Part Details page. You can also find images and similar parts to MCT2ESM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCT2ESM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCT2ESM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCT2ESM fall under?
The MCT2ESM is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MCT2ESM when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCT2ESM you can contact the distributor directly for product support, shipping queries etc.
Is the MCT2ESM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MCT2ESM have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for MCT2ESM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCT2ESM often in real-time on the comparison pages.
What if I can't find stock of MCT2ESM?
You can fill out our help required form which you can use to request a quote for MCT2ESM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.