Status: | Active |
---|---|
Series: | MCT2EM |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
8,465
in stock
|
Buy Now | |
element14
from US$0.22
|
6,776
in stock
|
Buy Now | |
Farnell
from US$0.26
|
6,776
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
795
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
635
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
220
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
UL recognized (File #E90700, Vol. 2) |
IEC60747-5-2 recognized (File # 102497)– Add option V (e.g., MCT2VM) |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MCT2EM |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 20 |
CTR (Max) (%) | - |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 30 |
BVCBO (Min) (V) | 70 |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 2 |
toff (Max) (µs) | 2 |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
Optocoupler, Transistor, 4.2Kv, Dip-6 | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 4.2KV, DIP-6 | element14 |
DIP6 Through Hole Single Channel 30 V 7500 VAC (Pk) Phototransistor Optocoupler | Future Electronics |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White Bulk | Avnet America |
IC, Fairchild, MCT2EM | RS |
Where can I find additional details, specifications and documents for a MCT2EM?
Additional datasheets, footprints and schematics for MCT2EM are listed on our Part Details page. You can also find images and similar parts to MCT2EM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCT2EM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCT2EM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCT2EM fall under?
The MCT2EM is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MCT2EM when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCT2EM you can contact the distributor directly for product support, shipping queries etc.
Is the MCT2EM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MCT2EM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for MCT2EM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCT2EM often in real-time on the comparison pages.
What if I can't find stock of MCT2EM?
You can fill out our help required form which you can use to request a quote for MCT2EM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.