Status: | Unknown |
---|---|
Series: | MCT Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | +80% -20% |
Dielectric Characteristic | Y5V |
Product Range | MCT Series |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance ± | +80% -20% |
Capacitor Terminals | SMD |
External Depth | 1.4mm |
External Length / Height | 2mm |
External Width | 1.2mm |
Insulation Resistance | 10000Mohm |
No. of Pins | 2Pins |
Operating Temperature Range | -30°C to +85°C |
Reel Quantity | 3000 |
Tape Width | 8mm |
Tolerance + | 80% |
Tolerance - | 20% |
Voltage Rating V DC | 25V |
Status: | Unknown |
---|---|
Series: | MCT Series |
RoHS: | Compliant |
Capacitance | 1µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | +80%, -20% |
Dielectric Characteristic | Y5V |
Product Range | MCT Series |
RoHS Compliant | Yes |
CAP, 1µF, 25V, Y5V, 0805 | element14 |
Ceramic Capacitor, 1Uf, 25V, Y5V, +80, -20%, 0805 | Newark Electronics |
Where can I find additional details, specifications and documents for a MCT0805F105ZCT?
Additional datasheets, footprints and schematics for MCT0805F105ZCT are listed on our Part Details page. You can also find images and similar parts to MCT0805F105ZCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCT0805F105ZCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCT0805F105ZCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCT0805F105ZCT fall under?
The MCT0805F105ZCT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCT0805F105ZCT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCT0805F105ZCT you can contact the distributor directly for product support, shipping queries etc.
Is the MCT0805F105ZCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCT0805F105ZCT have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCT0805F105ZCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCT0805F105ZCT often in real-time on the comparison pages.
What if I can't find stock of MCT0805F105ZCT?
You can fill out our help required form which you can use to request a quote for MCT0805F105ZCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.