Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Inductance | 220µH |
RMS Current (Irms) | 660mA |
Saturation Current (Isat) | - |
DC Resistance Max | 1.5ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2019) |
DC Current Rating | 660mA |
External Diameter | 8mm |
External Length / Height | 10.5mm |
Inductor Case Style | Radial Leaded |
Resonant Frequency | 1kHz |
Where can I find additional details, specifications and documents for a MCSCH855U-221KU?
Additional datasheets, footprints and schematics for MCSCH855U-221KU are listed on our Part Details page. You can also find images and similar parts to MCSCH855U-221KU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSCH855U-221KU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSCH855U-221KU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSCH855U-221KU fall under?
The MCSCH855U-221KU is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCSCH855U-221KU when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSCH855U-221KU you can contact the distributor directly for product support, shipping queries etc.
Is the MCSCH855U-221KU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSCH855U-221KU have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MCSCH855U-221KU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSCH855U-221KU often in real-time on the comparison pages.
What if I can't find stock of MCSCH855U-221KU?
You can fill out our help required form which you can use to request a quote for MCSCH855U-221KU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.