Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fan Frame Size | 60mm |
---|---|
Filter Material | Plastic |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Filter |
External Depth | 2.77mm |
External Length / Height | 56.6mm |
External Width | 56.6mm |
Fan Size | 60mm |
For Use With | Fans |
Height | 60mm |
Material | Foam Plastic |
Where can I find additional details, specifications and documents for a MCSC60-M45?
Additional datasheets, footprints and schematics for MCSC60-M45 are listed on our Part Details page. You can also find images and similar parts to MCSC60-M45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSC60-M45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSC60-M45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSC60-M45 fall under?
The MCSC60-M45 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCSC60-M45 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSC60-M45 you can contact the distributor directly for product support, shipping queries etc.
Is the MCSC60-M45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSC60-M45 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCSC60-M45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSC60-M45 often in real-time on the comparison pages.
What if I can't find stock of MCSC60-M45?
You can fill out our help required form which you can use to request a quote for MCSC60-M45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.