Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Fans |
---|---|
Fan Frame Size | - |
Fixing Centres | 40mm |
Guard Material | Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Wire Finger Guard |
Colour | Bright |
Depth | 4.8mm |
External Depth | 4.8mm |
External Height | 41.1mm |
External Width | 41.1mm |
Fan Size | 50mm |
Fan Type | Axial |
Material | Metal |
Where can I find additional details, specifications and documents for a MCSC50-W2?
Additional datasheets, footprints and schematics for MCSC50-W2 are listed on our Part Details page. You can also find images and similar parts to MCSC50-W2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSC50-W2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSC50-W2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSC50-W2 fall under?
The MCSC50-W2 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCSC50-W2 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSC50-W2 you can contact the distributor directly for product support, shipping queries etc.
Is the MCSC50-W2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSC50-W2 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCSC50-W2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSC50-W2 often in real-time on the comparison pages.
What if I can't find stock of MCSC50-W2?
You can fill out our help required form which you can use to request a quote for MCSC50-W2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.