Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Fans |
---|---|
Fan Frame Size | - |
Fixing Centres | 32mm |
Guard Material | Plastic |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Fan Guard |
Colour | Black |
Depth | 4.75mm |
External Depth | 4.75mm |
External Height | 40mm |
External Width | 40mm |
Fan Size | 40mm |
Fan Type | Axial |
Material | Plastic |
Where can I find additional details, specifications and documents for a MCSC40-P10?
Additional datasheets, footprints and schematics for MCSC40-P10 are listed on our Part Details page. You can also find images and similar parts to MCSC40-P10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSC40-P10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSC40-P10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSC40-P10 fall under?
The MCSC40-P10 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCSC40-P10 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSC40-P10 you can contact the distributor directly for product support, shipping queries etc.
Is the MCSC40-P10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSC40-P10 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCSC40-P10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSC40-P10 often in real-time on the comparison pages.
What if I can't find stock of MCSC40-P10?
You can fill out our help required form which you can use to request a quote for MCSC40-P10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.