Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | 162mm Axial Fans |
---|---|
Fan Frame Size | 162mm |
Fixing Centres | 162.1mm |
Guard Material | Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Fan Finger Guard |
Colour | Bright Nickel Chrome |
Depth | 6.5mm |
Fan Size | 160mm |
Where can I find additional details, specifications and documents for a MCSC162-W5?
Additional datasheets, footprints and schematics for MCSC162-W5 are listed on our Part Details page. You can also find images and similar parts to MCSC162-W5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSC162-W5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSC162-W5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSC162-W5 fall under?
The MCSC162-W5 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCSC162-W5 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSC162-W5 you can contact the distributor directly for product support, shipping queries etc.
Is the MCSC162-W5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSC162-W5 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCSC162-W5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSC162-W5 often in real-time on the comparison pages.
What if I can't find stock of MCSC162-W5?
You can fill out our help required form which you can use to request a quote for MCSC162-W5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.