Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Fans |
---|---|
Fan Frame Size | - |
Fixing Centres | 113.3mm |
Guard Material | Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Fan finger guard |
Depth | 5.92mm |
External Height | 127mm |
External Width | 127mm |
Fan Size | 127mm |
Fan Type | Axial |
Height | 127mm |
Material | Metal |
Where can I find additional details, specifications and documents for a MCSC130-W3?
Additional datasheets, footprints and schematics for MCSC130-W3 are listed on our Part Details page. You can also find images and similar parts to MCSC130-W3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSC130-W3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSC130-W3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSC130-W3 fall under?
The MCSC130-W3 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCSC130-W3 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSC130-W3 you can contact the distributor directly for product support, shipping queries etc.
Is the MCSC130-W3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSC130-W3 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCSC130-W3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSC130-W3 often in real-time on the comparison pages.
What if I can't find stock of MCSC130-W3?
You can fill out our help required form which you can use to request a quote for MCSC130-W3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.