Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Instrument |
---|---|
Enclosure Material | ABS |
External Height - Metric | 70mm |
External Width - Metric | 100mm |
External Depth - Metric | 130mm |
IP Rating | IP43 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 2.76" |
External Width - Imperial | 3.94" |
External Depth - Imperial | 5.12" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Flammability Rating | UL94 HB |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Instrument |
---|---|
Enclosure Material | ABS |
External Height - Metric | 70.1mm |
External Width - Metric | 100mm |
External Depth - Metric | 130mm |
IP Rating | IP43 |
Body Color | Grey |
External Height - Imperial | 2.76" |
RoHS Compliant | Yes |
Enclosure Type:Instrument | Newark Electronics |
CASE, DESKTOP, ABS, 70X130X100MM | element14 |
Where can I find additional details, specifications and documents for a MCRM2015L?
Additional datasheets, footprints and schematics for MCRM2015L are listed on our Part Details page. You can also find images and similar parts to MCRM2015L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRM2015L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRM2015L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRM2015L fall under?
The MCRM2015L is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to MCRM2015L when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRM2015L you can contact the distributor directly for product support, shipping queries etc.
Is the MCRM2015L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRM2015L have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCRM2015L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRM2015L often in real-time on the comparison pages.
What if I can't find stock of MCRM2015L?
You can fill out our help required form which you can use to request a quote for MCRM2015L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.