Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | Cylinder Radial 8.3mm x 3.1mm Dia |
Frequency Stability + / - | - |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 20ppm |
Product Range | - |
ESR | 35kohm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | Cylinder Radial, 8.3mm x 3.1mm Dia |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 20ppm |
ESR | 35kohm |
RoHS Compliant | Yes |
Crystal, 32.768Khz, 12.5Pf, Cylinder | Newark Electronics |
Where can I find additional details, specifications and documents for a MCRJ332768F1220HOW?
Additional datasheets, footprints and schematics for MCRJ332768F1220HOW are listed on our Part Details page. You can also find images and similar parts to MCRJ332768F1220HOW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRJ332768F1220HOW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRJ332768F1220HOW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRJ332768F1220HOW fall under?
The MCRJ332768F1220HOW is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to MCRJ332768F1220HOW when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRJ332768F1220HOW you can contact the distributor directly for product support, shipping queries etc.
Is the MCRJ332768F1220HOW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRJ332768F1220HOW have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCRJ332768F1220HOW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRJ332768F1220HOW often in real-time on the comparison pages.
What if I can't find stock of MCRJ332768F1220HOW?
You can fill out our help required form which you can use to request a quote for MCRJ332768F1220HOW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.