Status: | Unknown |
---|---|
Series: | MCRH Series |
RoHS: | Unknown |
Capacitance | 1000µF |
---|---|
Voltage Rating | 35V |
Product Range | MCRH Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 13mm |
Lead Spacing | 5mm |
Height | 21mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 2000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 21mm |
Lead Diameter | 0.6mm |
Leakage Current | 1050µA |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +105°C |
Operating life Time | 2000h |
Ripple Current AC | 869mA |
Ripple Current Frequency | 120Hz |
Ripple Current Temperature | 85°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 35V |
Status: | Unknown |
---|---|
Series: | MCRH Series |
RoHS: | Compliant |
Capacitance | 1000µF |
---|---|
Voltage Rating | 35V |
Product Range | MCRH Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lifetime @ Temperature | 2000 hours @ 105°C |
RoHS Compliant | Yes |
CAP, 1000µF, 35V, 20% | element14 |
Aluminum Electrolytic Capacitor 1000Uf, 35V, 20%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a MCRH35V108M13X21?
Additional datasheets, footprints and schematics for MCRH35V108M13X21 are listed on our Part Details page. You can also find images and similar parts to MCRH35V108M13X21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRH35V108M13X21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRH35V108M13X21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRH35V108M13X21 fall under?
The MCRH35V108M13X21 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCRH35V108M13X21 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRH35V108M13X21 you can contact the distributor directly for product support, shipping queries etc.
Is the MCRH35V108M13X21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRH35V108M13X21 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCRH35V108M13X21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRH35V108M13X21 often in real-time on the comparison pages.
What if I can't find stock of MCRH35V108M13X21?
You can fill out our help required form which you can use to request a quote for MCRH35V108M13X21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.