Status: | Unknown |
---|---|
Series: | RFT Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 12A |
Product Range | RFT Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 250V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 30V |
Contact Material | Silver Alloy |
Coil Resistance | 240ohm |
Approvals & Standards | CE |
SVHC | No SVHC (07-Jul-2017) |
Power Relay, 24Vac, 12A, Spdt, Socket | Newark Electronics |
POWER RELAY, 24VAC, 12A, SPDT, SOCKET | element14 |
Where can I find additional details, specifications and documents for a MCRFT1CO524LT?
Additional datasheets, footprints and schematics for MCRFT1CO524LT are listed on our Part Details page. You can also find images and similar parts to MCRFT1CO524LT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRFT1CO524LT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRFT1CO524LT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRFT1CO524LT fall under?
The MCRFT1CO524LT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MCRFT1CO524LT when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRFT1CO524LT you can contact the distributor directly for product support, shipping queries etc.
Is the MCRFT1CO524LT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRFT1CO524LT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCRFT1CO524LT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRFT1CO524LT often in real-time on the comparison pages.
What if I can't find stock of MCRFT1CO524LT?
You can fill out our help required form which you can use to request a quote for MCRFT1CO524LT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.