MCR30Z105M1HL5L-RH Capacitors by Multicomp

CAP 1µF 50V 20% Z5U

Status: Unknown
Series: MCR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$0.28
No stock
Buy Now
Logo for element14
element14
from US$0.41
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 50V
Product Range MCR Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Dielectric Characteristic Z5U
Lead Spacing 5.08mm
Operating Temperature Min 10°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)


MCR30Z105M1HL5L-RH Capacitors by Multicomp Pro

CERAMIC CAPACITOR, 1UF, 50V, Z5U, 20%, RADIAL

Status: Unknown
Series: MCR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 1µF
Voltage Rating 50V
Product Range MCR Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Dielectric Characteristic Z5U
Lead Spacing 5.08mm
RoHS Compliant Yes

Alternative Descriptions

Capacitance:1µF | element14
CAP, 1µF, 50V, 20%, Z5U | Farnell
Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Radial | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCR30Z105M1HL5L-RH?

Additional datasheets, footprints and schematics for MCR30Z105M1HL5L-RH are listed on our Part Details page. You can also find images and similar parts to MCR30Z105M1HL5L-RH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCR30Z105M1HL5L-RH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCR30Z105M1HL5L-RH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCR30Z105M1HL5L-RH fall under?

The MCR30Z105M1HL5L-RH is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCR30Z105M1HL5L-RH when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCR30Z105M1HL5L-RH you can contact the distributor directly for product support, shipping queries etc.

Is the MCR30Z105M1HL5L-RH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCR30Z105M1HL5L-RH have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCR30Z105M1HL5L-RH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCR30Z105M1HL5L-RH often in real-time on the comparison pages.

What if I can't find stock of MCR30Z105M1HL5L-RH?

You can fill out our help required form which you can use to request a quote for MCR30Z105M1HL5L-RH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay