Status: | Unknown |
---|---|
Series: | MCR Series |
RoHS: | Unknown |
No distributors results available
Product Range | MCR Series |
---|---|
Capacitance | 0.33 F |
Capacitance Tolerance | 10% |
Dielectric Characteristic | X7R |
Voltage Rating | 50V |
Capacitor Terminals | Radial Leaded |
Packaging | Each |
Where can I find additional details, specifications and documents for a MCR30W334K1HL5L-RH?
Additional datasheets, footprints and schematics for MCR30W334K1HL5L-RH are listed on our Part Details page. You can also find images and similar parts to MCR30W334K1HL5L-RH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCR30W334K1HL5L-RH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCR30W334K1HL5L-RH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCR30W334K1HL5L-RH fall under?
The MCR30W334K1HL5L-RH is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCR30W334K1HL5L-RH when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCR30W334K1HL5L-RH you can contact the distributor directly for product support, shipping queries etc.
Is the MCR30W334K1HL5L-RH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCR30W334K1HL5L-RH have stock available?
There is no stock from authorised distributors for MCR30W334K1HL5L-RH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCR30W334K1HL5L-RH often in real-time on the comparison pages.
What if I can't find stock of MCR30W334K1HL5L-RH?
You can fill out our help required form which you can use to request a quote for MCR30W334K1HL5L-RH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.